Search
Filters

TSV635IPT

Part No : TSV635IPT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 880KHZ RRO 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
€0.880
€48.411
125+
€0.745
€93.150
190+
€0.723
€137.313
260+
€0.700
€182.052
335+
€0.678
€227.030
445+
€0.609
€271.139
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,001 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.34 V/μs
Gain Bandwidth Product (GBP) 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 60μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 035402-TSV635IPT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Family Name TSV635
Introduction Date May 25, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TLV2475IPWP;  TLV2475CPWPRG4;  TLV2475CPWP; 
The TSV635IPT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 1.5 V and up to 5.5 V. It is available in a 16-TSSOP package, mounted by SMD (SMT). The TSV635IPT provides the temperature range of -40°C to 125°C , 1pA input bias current,0.34 V/μs slew rate, 3mV input offset voltage and 60μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.34 V/μs
Gain Bandwidth Product (GBP) 880kHz
Current - Input Bias 1pA
Voltage - Input Offset 3mV
Operating Supply Current 60μA
Channel Output Current 74mA
Supply Voltage - Operating 1.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 035402-TSV635IPT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Family Name TSV635
Introduction Date May 25, 2009
ECCN EAR99
Country of Origin China
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TLV2475IPWP;  TLV2475CPWPRG4;  TLV2475CPWP; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSV635IPT
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
TSV635IPT Price

TSV635IPT Datasheet
TSV635IPT Application

TSV635IPT Replacement
TSV635IPT Pdf

TSV635IPT Pinout
TSV635IPT Image

TSV635IPT Picture
TSV635IPT In Stock

TSV635IPT Distributor
TSV635IPT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
TRIMMER 1K OHM 0.5W PC PIN
206
FIXED IND 4.7UH 1.1A 130 MOHM
57
P-Channel Enhancement Mode MOSFET
740
IC FPGA 71 I/O 100VQFP
DIODE ZENER 10V 500MW SOD123F
1200
IC SUPERVISOR DUAL LV SOT23-5
350