Search
Filters

TSV992IDT

Part No : TSV992IDT
Manufacturer : STMicroelectronics
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 20MHZ RRO 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.496
€44.660
205+
€0.420
€86.034
320+
€0.408
€130.445
440+
€0.395
€173.686
565+
€0.382
€215.740
750+
€0.344
€258.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 111,970 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 820μA
Channel Output Current 35mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035420-TSV992IDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
Family Name TSV992
Introduction Date July 31, 2006
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TSV992IYDT;  TSV992IYD;  LMV342IDE4; 
The TSV992IDT General Purpose amplifier, manufactured by STMicroelectronics, optimized for voltage operation as low as 2.5 V and up to 5.5 V. It is available in a 8-SO package, mounted by SMD (SMT). The TSV992IDT provides the temperature range of -40°C to 125°C , 1pA input bias current,10 V/μs slew rate, 100μV input offset voltage and 820μA operating supply current.
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 20MHz
Current - Input Bias 1pA
Voltage - Input Offset 100μV
Operating Supply Current 820μA
Channel Output Current 35mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035420-TSV992IDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
Family Name TSV992
Introduction Date July 31, 2006
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
TSV992IYDT;  TSV992IYD;  LMV342IDE4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSV992IDT
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
TSV992IDT Price

TSV992IDT Datasheet
TSV992IDT Application

TSV992IDT Replacement
TSV992IDT Pdf

TSV992IDT Pinout
TSV992IDT Image

TSV992IDT Picture
TSV992IDT In Stock

TSV992IDT Distributor
TSV992IDT Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Dual N-Channel 20-V (D-S) MOSFET
202
CAP CER 390PF 500V Y5T RADIAL
30650
IC OPAMP JFET 2MHZ 8SOIC
IC FPGA 2.5V HIREL VIRTEX 300
6
SIMPLE SWITCHER® 42Vin, 0.6A Step-Down Voltage SWITCHER® 42Vin, 0.6A Step-Down Voltage
IC REG CTRLR BUCK/BOOST 8CDIP
31
EX TYPE SPEED CONTROLLER
600