Search
Filters

VCA8617PAGR

Part No :
VCA8617PAGR
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP VGA 100MHZ 64TQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
1+
$55.745
$55.745
3+
$47.169
$141.507
4+
$45.740
$182.960
5+
$44.311
$221.555
6+
$42.881
$257.286
8+
$38.593
$308.744
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 300 pieces can ship immediately
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 8
Output Type Differential
Slew Rate 300 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 1nA
Supply Voltage - Operating 2.85 V to 3.15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 213837-VCA8617PAGR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The VCA8617PAGR Variable Gain amplifier, manufactured by Texas Instruments, optimized for voltage operation as low as 2.85 V and up to 3.15 V. It is available in a 64-TQFP (10x10) package, mounted by SMD (SMT). The VCA8617PAGR provides the temperature range of -40°C to 85°C , 1nA input bias current,300 V/μs slew rate, .
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Variable Gain
Number of Circuits 8
Output Type Differential
Slew Rate 300 V/μs
Gain Bandwidth Product (GBP) 100MHz
Current - Input Bias 1nA
Supply Voltage - Operating 2.85 V to 3.15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 213837-VCA8617PAGR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VCA8617PAGR
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
VCA8617PAGR Price

VCA8617PAGR Datasheet
VCA8617PAGR Application

VCA8617PAGR Replacement
VCA8617PAGR Pdf

VCA8617PAGR Pinout
VCA8617PAGR Image

VCA8617PAGR Picture
VCA8617PAGR In Stock

VCA8617PAGR Distributor
VCA8617PAGR Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Point Regulators (Low-Dropout Regulator)
3183
IC MCU 32BIT 64KB FLASH 44LQFP / KE02 Sub-Family
1.5A, Low Noise,Fast Transient Response LDO Regulators
22
SURFACE MOUNT FAST RECOVERY RECTIFIER VOLTAGE RANGE 20 to 60 Volts CURRENT 0.5 Ampere
2000

Top Sellers