The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

OPA2832ID

Part No OPA2832ID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL HI-SPD LP 8VSSOP
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
Pricing & Ordering $1.224 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
35+
$1.6120
$56.420
80+
$1.3230
$105.840
120+
$1.2820
$153.840
165+
$1.2400
$204.600
210+
$1.1990
$251.790
280+
$1.0750
$301.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 35 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 250MHz
Slew Rate 300 V/μs
Operating Supply Current 8.5mA
Channel Output Current 82mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 060875-OPA2832ID
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited

Description

The OPA2832ID is a high-performance, dual-channel operational amplifier from Texas Instruments (TI), a renowned global semiconductor company. This product is part of TI's extensive portfolio of operational amplifiers, which are designed to meet the diverse needs of engineers and designers in various applications. The OPA2832ID stands out due to its impressive features and specifications. It offers a wide bandwidth of 205 MHz, which contributes to its high speed and ensures that signals are amplified accurately without loss of information. This makes it ideal for applications that require rapid signal amplification, such as audio and video processing, telecommunications, and test and measurement equipment. In addition, the OPA2832ID features a low input noise voltage of 1.1 nV/√Hz, which minimizes signal distortion and enhances the overall performance of the device. This low noise characteristic makes it particularly suitable for applications where signal integrity is critical, such as medical instrumentation and high-end audio equipment. One of the key advantages of the OPA2832ID is its low power consumption. It operates on a single supply voltage of 2.5V to 5.5V and has a quiescent current of 1.5 mA per channel. This makes it an energy-efficient solution for battery-powered devices, helping to extend battery life and reduce the environmental impact. The OPA2832ID also offers excellent thermal performance, thanks to its innovative design and the use of high-quality materials. It comes in an 8-pin SOIC package that facilitates heat dissipation, ensuring that the device operates reliably and efficiently even under high load conditions. Furthermore, the OPA2832ID is designed for easy integration into various systems. It features a differential input, which simplifies the design process and reduces the need for additional components. It also has built-in short-circuit protection to prevent damage to the device and ensure safe operation. In summary, the OPA2832ID from Texas Instruments is a high-performance, low-noise, low-power dual operational amplifier that offers a wide bandwidth, excellent thermal performance, and easy integration. It is a reliable and efficient solution for a wide range of applications, delivering superior performance and value for engineers and designers.