Search
Filters

AD790JRZ-REEL7

IC COMPARATOR PREC W/LATCH 8SOIC
Manufacturer: Analog Devices Inc.
rohs
Rated 5/5 based on 1 customer reviews
Analog Devices Inc. AD790JRZ-REEL7 is available at WIN SOURCE. Please review product page below for detailed information, including AD790JRZ-REEL7 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD790JRZ-REEL7 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Quantity
Price
Ext. Price
9+
€5.135
€46.216
25+
€3.851
€96.277
75+
€3.466
€259.935
Availability: 1,100 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 9 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 4.5 V to 7 V, ±2.25 V to 16.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 50ns
Hysteresis 500μV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008267-AD790JRZ-REEL7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 4.5 V to 7 V, ±2.25 V to 16.5 V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Quiescent (Max) 10mA
CMRR, PSRR (Typ) 95dB CMRR, 90dB PSRR
Propagation Delay (Max) 50ns
Hysteresis 500μV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 008267-AD790JRZ-REEL7
AD790JRZ-REEL7 Price

AD790JRZ-REEL7 Datasheet
AD790JRZ-REEL7 Application

AD790JRZ-REEL7 Replacement
AD790JRZ-REEL7 Pdf

AD790JRZ-REEL7 Pinout
AD790JRZ-REEL7 Image

AD790JRZ-REEL7 Picture
AD790JRZ-REEL7 In Stock

AD790JRZ-REEL7 Distributor
AD790JRZ-REEL7 Linear - Comparators

Image
Mfr.Part No
Description
Stock
Low ESR Cap.Compatible Positive Voltage Regulators
23211
DIODE ARRAY GP 600V 30A TO220F
6687
TRANS PREBIAS NPN 250MW SOT883
20930
Electronic Volume with Scf Type Tone Control To 6 Speakers
2481
DC/DC CONVERTERS 28 VOLT INPUT
8
IC EEPROM 8KBIT 10MHZ 8SO
3180
TVS DIODE 18.8VWM 30.6VC DO-214A
116550