Search
Filters

AD8561ARUZ

Part No :
AD8561ARUZ
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC COMP 7NS ULTRA FAST 8-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
55+
$0.948
$52.140
125+
$0.802
$100.250
195+
$0.778
$151.710
270+
$0.754
$203.580
345+
$0.729
$251.505
460+
$0.656
$301.760
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 520 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ) 85dB CMRR, 65dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 110323-AD8561ARUZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Analog Devices Inc. AD8561ARUZ is available at WIN SOURCE. Please review product page below for detailed information, including AD8561ARUZ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for AD8561ARUZ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Complementary, TTL
Supply Voltage - Operating 3 V to 10 V, ±1.5 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ) 85dB CMRR, 65dB PSRR
Propagation Delay (Max) 9.8ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 110323-AD8561ARUZ
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for AD8561ARUZ
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
AD8561ARUZ Price

AD8561ARUZ Datasheet
AD8561ARUZ Application

AD8561ARUZ Replacement
AD8561ARUZ Pdf

AD8561ARUZ Pinout
AD8561ARUZ Image

AD8561ARUZ Picture
AD8561ARUZ In Stock

AD8561ARUZ Distributor
AD8561ARUZ Linear - Comparators

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 40V TO220FN
18
IC DAC 16BIT V-OUT 16SSOP / True Accuracy, 16-Bit 12 V/15 V, Serial Input Voltage Output DAC
33
Variable Capacitance Diode VCXO
7
TRANS NPN 50V 0.5A SOT-323
8900
IC V TO I CONVRTR/XMTR 16-CDIP
30
HIGH POWER PFC CONTROLLER
1952
IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Single-OUT Step Down 770kHz 38-Pin QFN EP T/R
21

Top Sellers