Search
Filters

HA9P4905-5Z

Part No : HA9P4905-5Z
Manufacturer : Intersil
Catalog : Linear - Comparators
Description : IC COMPARATOR QUAD PREC 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 286 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull
Supply Voltage - Operating 5 V to 15 V, ±2.5 V to 7.5 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.15μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 20mA
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 016780-HA9P4905-5Z
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
Intersil HA9P4905-5Z is available at WIN SOURCE. Please review product page below for detailed information, including HA9P4905-5Z price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HA9P4905-5Z to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull
Supply Voltage - Operating 5 V to 15 V, ±2.5 V to 7.5 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.15μA @ ±15V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 20mA
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 016780-HA9P4905-5Z
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HA9P4905-5Z
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
HA9P4905-5Z Price

HA9P4905-5Z Datasheet
HA9P4905-5Z Application

HA9P4905-5Z Replacement
HA9P4905-5Z Pdf

HA9P4905-5Z Pinout
HA9P4905-5Z Image

HA9P4905-5Z Picture
HA9P4905-5Z In Stock

HA9P4905-5Z Distributor
HA9P4905-5Z Linear - Comparators

Image
Mfr.Part No
Description
Stock
1MHz Step-Down Converter/LDO Regulator
93
TVS DIODE 20VWM 35VC SMC
1000
6-channel switching regulator controller
28
TVS DIODE 3.3VWM 10VC 10MSOP
1182
FIXED IND 8.2NH 200MA 700 MOHM
1500

Top Sellers