Search
Filters

LM239APT

Part No : LM239APT
Manufacturer : STMicroelectronics
Catalog : Linear - Comparators
Description : IC VOLT COMPARATOR QUAD 14-TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
140+
€0.354
€49.614
325+
€0.300
€97.335
500+
€0.291
€145.413
685+
€0.282
€193.279
885+
€0.273
€241.188
1,180+
€0.246
€289.767
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 875 pieces can ship immediately
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 018717-LM239APT
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
STMicroelectronics LM239APT is available at WIN SOURCE. Please review product page below for detailed information, including LM239APT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM239APT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2mA
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 018717-LM239APT
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM239APT
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
LM239APT Price

LM239APT Datasheet
LM239APT Application

LM239APT Replacement
LM239APT Pdf

LM239APT Pinout
LM239APT Image

LM239APT Picture
LM239APT In Stock

LM239APT Distributor
LM239APT Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC PWM BUCK BST FLYBCK CM 14SOIC
1675
LOW VOLTAGE (1.24V) ADJUSTABLE PRECISION SHUNT REGULATOR
280
Surface Mount Attenuator
174
ENCODER SMALL 2CH 360LPI
703
OPTOISO 7.5KV TRANS W/BASE 6SMD
180
FLEx18™ 3.3V 64K/128K x 36 and 128K/256K x 18 Synchronous Dual-Port RAM
33

Top Sellers