We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LM311MX/NOPB

Part No : LM311MX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Comparators
Description : IC VOLTAGE COMPARATOR 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
115+
$0.435
$50.025
275+
$0.368
$101.200
425+
$0.357
$151.725
580+
$0.346
$200.680
750+
$0.335
$251.250
1,000+
$0.301
$301.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,099 pieces can ship immediately
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.25μA @ ±15V
Current - Quiescent (Max) 7.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019017-LM311MX/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
LM311MX;  LM311M/HALF; LM311M;  
Texas Instruments LM311MX/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LM311MX/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM311MX/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Voltage - Input Offset (Max) 7.5mV @ ±15V
Current - Input Bias (Max) 0.25μA @ ±15V
Current - Quiescent (Max) 7.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019017-LM311MX/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 62 pct.
Supply and Demand Status Balance
Application Field Used in Industrial
Alternative Parts
(Cross-Reference)
LM311MX;  LM311M/HALF; LM311M;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM311MX/NOPB
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
LM311MX/NOPB Price

LM311MX/NOPB Datasheet
LM311MX/NOPB Application

LM311MX/NOPB Replacement
LM311MX/NOPB Pdf

LM311MX/NOPB Pinout
LM311MX/NOPB Image

LM311MX/NOPB Picture
LM311MX/NOPB In Stock

LM311MX/NOPB Distributor
LM311MX/NOPB Linear - Comparators

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 1A SOD123F
3000
MOSFET N-CH 30V 14A 8TDSON
20
Power MOSFET(Vdss=-100V, Rds(on)=0.117ohm, Id=-23A)
4738
IC SCHMITT TRIG INV SOT-23-5
29119
IC COMPLEMENT SW FET DRVR 8-SOIC
1993
500mA Low-Noise LDO Regulator | IC REG LINEAR 3.3V 500MA TO263-5
75
MOSFET N-CH 30V 140A DPAK
2388