Search
Filters

LM319DT

Part No : LM319DT
Manufacturer : STMicroelectronics
Catalog : Linear - Comparators
Description : IC COMPARATOR HS DUAL 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
$0.739
$51.730
160+
$0.626
$100.160
250+
$0.607
$151.750
345+
$0.588
$202.860
440+
$0.569
$250.360
590+
$0.512
$302.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 10,267 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Open-Emitter, TTL
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Voltage - Input Offset (Max) 8mV @ ±15V
Current - Input Bias (Max) 1μA @ ±15V
Current - Quiescent (Max) 12.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 019056-LM319DT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control

STMicroelectronics LM319DT is available at WIN SOURCE. Please review product page below for detailed information, including LM319DT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM319DT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type Open-Collector, Open-Emitter, TTL
Supply Voltage - Operating 5 V to 30 V, ±2.5 V to 15 V
Voltage - Input Offset (Max) 8mV @ ±15V
Current - Input Bias (Max) 1μA @ ±15V
Current - Quiescent (Max) 12.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 019056-LM319DT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM319DT
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
LM319DT Price

LM319DT Datasheet
LM319DT Application

LM319DT Replacement
LM319DT Pdf

LM319DT Pinout
LM319DT Image

LM319DT Picture
LM319DT In Stock

LM319DT Distributor
LM319DT Linear - Comparators

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 1A DO41
200
OPTOISO 5KV 1CH OPN COLL 8DIP GW
3
LOW PHASE NOISE, ZERO DELAY BUFFER AND MULTIPLIER | IC BUFFER/MULTIPLIER ZD 16-SOIC
99
Octal D Flip-Flop with 3-State Outputs
5
IC SDRAM 64MBIT 143MHZ 86TSOP
116

Top Sellers