Search
Filters

LM339ADT

Part No :
LM339ADT
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC COMPARATOR LP QUAD 14-SOIC
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
305+
$0.1650
$50.325
740+
$0.1360
$100.640
1,140+
$0.1320
$150.480
1,565+
$0.1280
$200.320
2,020+
$0.1240
$250.480
2,680+
$0.1120
$300.160
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 2,821 pieces can ship immediately
MOQ: 305 pcs
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
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 019107-LM339ADT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
STMicroelectronics LM339ADT is available at WIN SOURCE. Please review product page below for detailed information, including LM339ADT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM339ADT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 32 V, ±1 V to 16 V
Voltage - Input Offset (Max) 2mV @ 30V
Current - Input Bias (Max) 0.1μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 019107-LM339ADT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM339ADT
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
LM339ADT Price

LM339ADT Datasheet
LM339ADT Application

LM339ADT Replacement
LM339ADT Pdf

LM339ADT Pinout
LM339ADT Image

LM339ADT Picture
LM339ADT In Stock

LM339ADT Distributor
LM339ADT Linear - Comparators

Image
Mfr.Part No
Description
Stock
16-MBIT (2M x 8 BITS/1M x 16 BITS) CMOS FLASH MIMORY
40
Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 51V 82.4V SMB
240
DIODE ZENER 800MW SMF DO219-M
1927
CAP FILM 0.047UF 10% 400VDC RAD
400
MOSFET N-CH 16V 9.6A DPAK
1250

Top Sellers