Search
Filters

LM339PWR

Part No :
LM339PWR
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC QUAD DIFF COMPARATOR 14-TSSOP
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
115+
€0.3920
€45.071
270+
€0.3230
€87.282
420+
€0.3140
€131.758
575+
€0.3040
€174.886
740+
€0.2940
€217.354
985+
€0.2650
€261.069
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): Out of stock
MOQ: 115 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 019120-LM339PWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC
Alternative Parts
(Cross-Reference)
LM2901VQPWRG4Q1;  LM339PT;  LM2901PT;  LM339PWR;  

Texas Instruments LM339PWR is available at WIN SOURCE. Please review product page below for detailed information, including LM339PWR price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM339PWR to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 4
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 30 V, ±1 V to 15 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 019120-LM339PWR
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Consumer Electronics, Sensing & Instrumentation, Computers & Computer Peripherals, Medical, Motor Drive & Control, HVAC
Alternative Parts
(Cross-Reference)
LM2901VQPWRG4Q1;  LM339PT;  LM2901PT;  LM339PWR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM339PWR
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
LM339PWR Price

LM339PWR Datasheet
LM339PWR Application

LM339PWR Replacement
LM339PWR Pdf

LM339PWR Pinout
LM339PWR Image

LM339PWR Picture
LM339PWR In Stock

LM339PWR Distributor
LM339PWR Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 400KHZ 8UFDFPN
247
TRANS NPN 45V 0.5A SOT-23
1000
ULTRA LOW CAPACITANCE TVS ARRAY
6000
IC ADC 12-BIT 2CH 250KSPS 10MSOP / 2-Channel Single ADC SAR 250ksps 12-bit Serial Automotive 10-Pin MSOP T/R
200
TRANS PNP 50V 0.5A MT-1
200
Silicon Bipolar MMIC 5 GHz Active Double Balanced Mixer/ IF Amp
30
IC CLOCK MULT VARI FREQ 36VQFN / ANY-FREQUENCY PRECISION CLOCK MULTIPLIER/ JITTER ATTENUATOR
10
20-, 40-, and 60-Bit IO Expander with EEPROM
13
Dual RF/IF PLL Frequency Synthesizers
100

Top Sellers