Search
Filters

LM361MX/NOPB

IC COMPARATOR HS DIFF 14-SOIC
Manufacturer: Texas Instruments
rohs
Availability: 842 In Stock
Texas Instruments LM361MX/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LM361MX/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM361MX/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type Complementary, TTL
Supply Voltage - Operating ±5 V to 15 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10μA @ 5V
Current - Quiescent (Max) 5mA, 10mA, 20mA
Propagation Delay (Max) 20ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130369-LM361MX/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type Complementary, TTL
Supply Voltage - Operating ±5 V to 15 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 10μA @ 5V
Current - Quiescent (Max) 5mA, 10mA, 20mA
Propagation Delay (Max) 20ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 130369-LM361MX/NOPB
LM361MX/NOPB Price

LM361MX/NOPB Datasheet
LM361MX/NOPB Application

LM361MX/NOPB Replacement
LM361MX/NOPB Pdf

LM361MX/NOPB Pinout
LM361MX/NOPB Image

LM361MX/NOPB Picture
LM361MX/NOPB In Stock

LM361MX/NOPB Distributor
LM361MX/NOPB Linear - Comparators

Image
Mfr.Part No
Description
Stock
P-CHANNEL ENHANCEMENT MODE MOSFET
10001
Dual NPN General Purpose Amplifier Transistor
16510
IC FPGA 640 I/O 1136FCBGA
99
8 Amp Silicon Rectifier 50 to 1000 Volts
30000
TVS DIODE 11.3VC 133A DO214AB
15000
CAP CER 4700PF 25V C0G/NP0 0805
3400
IC REG LDO 3.3V 0.1A TO92-3
72248
IC DAC 24BIT STER 2VRMS 20TSSOP
35