The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LM393DR2G

Part No LM393DR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMP DUAL OFFSET LV 8SOIC
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
Pricing & Ordering $0.132 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
295+
$0.1700
$50.150
715+
$0.1400
$100.100
1,115+
$0.1350
$150.525
1,530+
$0.1310
$200.430
1,970+
$0.1270
$250.190
2,655+
$0.1130
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 300,022 pieces
MOQ: 295 pcs
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
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 30V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019216-LM393DR2G
Family Name LM393
Introduction Date April 14, 1998
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management, Industrial, Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Safety
Alternative Parts
(Cross-Reference)
LM193WD; LM193WDT; LM293MDREP;  

Description

ON Semiconductor LM393DR2G - Dual Differential Comparator

The LM393DR2G is a high-precision dual differential comparator designed by ON Semiconductor, renowned for its reliable and high-performance integrated circuits. This comparator is particularly well-suited for applications requiring voltage level detection and control, making it an indispensable component in a wide range of electronic devices.

Key Features

  • Low Input Bias Current: Ensures minimal disturbance of the signal path, improving accuracy and stability.
  • Low Input Offset Voltage: Provides precise comparison of input signals, critical for sensitive applications.
  • Wide Single or Dual Supply Range: Compatible with most common supply voltages, from 2V to 36V for single supply or ±1V to ±18V for dual supply, offering flexibility in various circuit designs.
  • Low Power Consumption: Ideal for battery-powered devices due to its energy efficiency.
  • Open Collector Outputs: Allows for wired-AND connections and provides the ability to connect the output to different voltage levels, suitable for driving loads or interfacing with logic systems of various voltages.
  • Common-Mode Input Voltage Range: Includes ground, making the device practical for single-supply operation.
  • Output Compatible with TTL, MOS, and CMOS: Ensures easy integration with digital logic systems without the need for additional interfacing components.

Applications

The LM393DR2G's versatility makes it an excellent choice for a multitude of applications, including:

  • Limit comparators
  • Simple analog to digital converters
  • DC motor controllers
  • Power supply monitors
  • Alarm circuits
  • Window comparators

Package and Quality

ON Semiconductor's LM393DR2G is available in an 8-SOIC package, ensuring compactness and ease of integration into space-constrained applications. The device is characterized for operation from 0°C to +70°C, and its robust design ensures reliable performance under varying environmental conditions. Meeting stringent quality standards, the LM393DR2G is a testament to ON Semiconductor's commitment to delivering high-quality, dependable components to the electronics industry.