Search
Filters

LM393N

Part No : LM393N
Catalog : Linear - Comparators
Description : IC COMP DUAL LOW PWR 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
110+
$0.455
$50.050
260+
$0.385
$100.100
405+
$0.374
$151.470
555+
$0.362
$200.910
715+
$0.350
$250.250
955+
$0.315
$300.825
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 17,180 pieces can ship immediately
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 2
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 18mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 019220-LM393N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
NJM2903L;  LM393DM; LM393N;  LM393DMR2;  
Fairchild/ON Semiconductor LM393N is available at WIN SOURCE. Please review product page below for detailed information, including LM393N price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM393N to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Type Differential
Number of Elements 2
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.25μA @ 5V
Current - Output (Typ) 18mA @ 5V
Current - Quiescent (Max) 2.5mA
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 019220-LM393N
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Balance
Application Field Used in Power Management
Alternative Parts
(Cross-Reference)
NJM2903L;  LM393DM; LM393N;  LM393DMR2;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM393N
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
LM393N Price

LM393N Datasheet
LM393N Application

LM393N Replacement
LM393N Pdf

LM393N Pinout
LM393N Image

LM393N Picture
LM393N In Stock

LM393N Distributor
LM393N Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC FPGA 65 I/O 100TQFP
1962
KIT REFERENCE DESIGN ADNS-2030
16
Dual 256-Position I2C Compatible Digital Potentiometer
1
LOGARITHMIC AMPLIFIER
41
IC PFC CTRLR AVERAGE CURR 16SOP
67

Top Sellers