Search
Filters

LMC7221BIMX/NOPB

Part No : LMC7221BIMX/NOPB
Manufacturer : Texas Instruments
Catalog : Linear - Comparators
Description : IC COMPAR TNY CMOS RR IN 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,195 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 14μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120453-LMC7221BIMX/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation
Texas Instruments LMC7221BIMX/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LMC7221BIMX/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMC7221BIMX/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 15 V, ±1.35 V to 7.5 V
Voltage - Input Offset (Max) 15mV @ 5V
Current - Input Bias (Max) 0.04pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 14μA
CMRR, PSRR (Typ) 75dB CMRR, 80dB PSRR
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120453-LMC7221BIMX/NOPB
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMC7221BIMX/NOPB
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
LMC7221BIMX/NOPB Price

LMC7221BIMX/NOPB Datasheet
LMC7221BIMX/NOPB Application

LMC7221BIMX/NOPB Replacement
LMC7221BIMX/NOPB Pdf

LMC7221BIMX/NOPB Pinout
LMC7221BIMX/NOPB Image

LMC7221BIMX/NOPB Picture
LMC7221BIMX/NOPB In Stock

LMC7221BIMX/NOPB Distributor
LMC7221BIMX/NOPB Linear - Comparators

Image
Mfr.Part No
Description
Stock
Triple Output, Multiphase Synchronous Step-Down Controller
176
IC REG BST SEPIC ADJ 0.8A 8SOIC
172
Single/Dual Very Fast TTL Output Comparators
86
IGBT 600V 75A 200W TO-247
90
TRANSISTOR RF NPN 12V SOT-143R
4200
IC TXRX RS232 250KBPS 24-TSSOP
31
CRYSTAL 20.0000MHZ 18PF SMD
129
Surface mount Zener Diodes
300

Top Sellers