Search
Filters

LMC7225IM5X/NOPB

IC COMPAR MCRPWR CMOS RR SOT23-5
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews

Texas Instruments LMC7225IM5X/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LMC7225IM5X/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMC7225IM5X/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Quantity
Price
Ext. Price
80+
$0.657
$52.560
205+
$0.493
$101.065
680+
$0.444
$301.920
Availability: 2,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 80 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2 V to 8 V, ±1 V to 4 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 80dB CMRR, 90dB PSRR
Propagation Delay (Max) 29μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103378-LMC7225IM5X/NOPB
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2 V to 8 V, ±1 V to 4 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 80dB CMRR, 90dB PSRR
Propagation Delay (Max) 29μs
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103378-LMC7225IM5X/NOPB
LMC7225IM5X/NOPB Price

LMC7225IM5X/NOPB Datasheet
LMC7225IM5X/NOPB Application

LMC7225IM5X/NOPB Replacement
LMC7225IM5X/NOPB Pdf

LMC7225IM5X/NOPB Pinout
LMC7225IM5X/NOPB Image

LMC7225IM5X/NOPB Picture
LMC7225IM5X/NOPB In Stock

LMC7225IM5X/NOPB Distributor
LMC7225IM5X/NOPB Linear - Comparators

Image
Mfr.Part No
Description
Stock
TVS DIODE 85VWM 178VC SMB
25500
10-Bit Rail-to-Rail Micropower DAC with
3300
16K x 16/18 Dual-Port Static RAM
5
TRANS PREBIAS NPN 150MW VMT3
9760