Search
Filters

LMV7239M5

Part No :
LMV7239M5
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC COMP PUSH-PULL R-R SOT-23-5
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
40+
$1.3310
$53.240
90+
$1.1180
$100.620
140+
$1.0850
$151.900
195+
$1.0510
$204.945
250+
$1.0180
$254.500
330+
$0.9180
$302.940
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 3,286 pieces
MOQ: 40 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Quiescent (Max) 95μA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 62ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 87325-LMV7239M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Multimedia, Signal Processing
Texas Instruments LMV7239M5 is available at WIN SOURCE. Please review product page below for detailed information, including LMV7239M5 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMV7239M5 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Quiescent (Max) 95μA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 62ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 87325-LMV7239M5
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Multimedia, Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV7239M5
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
LMV7239M5 Price

LMV7239M5 Datasheet
LMV7239M5 Application

LMV7239M5 Replacement
LMV7239M5 Pdf

LMV7239M5 Pinout
LMV7239M5 Image

LMV7239M5 Picture
LMV7239M5 In Stock

LMV7239M5 Distributor
LMV7239M5 Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC REG BUCK SEPIC ADJ 1.5A 8SOIC
Quad FET Driver
9
SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR(VOLTAGE - 5.0 to 220 Volts 600 Watt Peak Power Pulse)
2800
1WATT SURFACE MOUNT ZENER DIODE
169
IC MPU M680X0 33MHZ 184CQFP
10
CAP THIN FILM 2.7PF 50V 0603
1150
12MHz Rail-to-Rail Buffers + 100mA VCOM Amplifier
360

Top Sellers