Search
Filters

LMV7239M5/NOPB

Part No :
LMV7239M5/NOPB
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC COMP PUSH-PULL R-R SOT-23-5
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
35+
€1.3900
€48.664
80+
€1.1470
€91.766
120+
€1.1120
€133.478
165+
€1.0780
€177.797
210+
€1.0430
€218.988
280+
€0.9390
€262.786
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,832 pieces can ship immediately
MOQ: 35 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Quiescent (Max) 95μA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 62ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019640-LMV7239M5/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Multimedia, Signal Processing
Texas Instruments LMV7239M5/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LMV7239M5/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMV7239M5/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Quiescent (Max) 95μA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 62ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 019640-LMV7239M5/NOPB
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Application Field Used in Power Management, Multimedia, Signal Processing
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV7239M5/NOPB
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
LMV7239M5/NOPB Price

LMV7239M5/NOPB Datasheet
LMV7239M5/NOPB Application

LMV7239M5/NOPB Replacement
LMV7239M5/NOPB Pdf

LMV7239M5/NOPB Pinout
LMV7239M5/NOPB Image

LMV7239M5/NOPB Picture
LMV7239M5/NOPB In Stock

LMV7239M5/NOPB Distributor
LMV7239M5/NOPB Linear - Comparators

Image
Mfr.Part No
Description
Stock
MOSFET 2N-CH 30V 4.5A 8SOIC
20
100/300/600 mA 42V Input Step-Down DC/DC Regulator in Thin SOT-23
300
TRIPLE 3-INPUT POSITIVE-NOR GATE
72
DIODE SCHOTTKY 40V 350MA MINMELF
110
FlexRay Communication Controllers
4
DIODE ZENER 5.6V 500MW MSD
11

Top Sellers