Search
Filters

LMV7239M5X/NOPB

Part No :
LMV7239M5X/NOPB
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC COMP ULP R-R INPUT SOT23-5
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
70+
€0.6550
€45.866
155+
€0.5700
€88.360
240+
€0.5540
€132.853
325+
€0.5370
€174.539
420+
€0.5210
€218.623
555+
€0.4720
€261.886
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 49,002 pieces
MOQ: 70 pcs
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
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Quiescent (Max) 95μA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 62ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 111653-LMV7239M5X/NOPB
Family Name LMV7239
Introduction Date December 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX999AAUK+; MAX999EUK/GH9-T; MAX999EUK-T;  

Texas Instruments LMV7239M5X/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LMV7239M5X/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMV7239M5X/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.

Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Input Offset (Max) 6mV @ 5V
Current - Input Bias (Max) 0.4μA @ 5V
Current - Quiescent (Max) 95μA
CMRR, PSRR (Typ) 67dB CMRR, 85dB PSRR
Propagation Delay (Max) 62ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 111653-LMV7239M5X/NOPB
Family Name LMV7239
Introduction Date December 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
MAX999AAUK+; MAX999EUK/GH9-T; MAX999EUK-T;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LMV7239M5X/NOPB
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
LMV7239M5X/NOPB Price

LMV7239M5X/NOPB Datasheet
LMV7239M5X/NOPB Application

LMV7239M5X/NOPB Replacement
LMV7239M5X/NOPB Pdf

LMV7239M5X/NOPB Pinout
LMV7239M5X/NOPB Image

LMV7239M5X/NOPB Picture
LMV7239M5X/NOPB In Stock

LMV7239M5X/NOPB Distributor
LMV7239M5X/NOPB Linear - Comparators

Image
Mfr.Part No
Description
Stock
Power Modules | DIODE MODULE 1.6KV 100A
TVS DIODE 5VWM 13VC SOT665
46228
IC MPU/RESET CIRC 4.625V SOT23-5
1499
PRE-POWER AMPLIFIER FOR POCKETABLE STEREO CASSETTE PLAYER
250

Top Sellers