Search
Filters

LMV761MFX

IC COMP PREC W/P-POP LV SOT23-6
Manufacturer: Texas Instruments
rohs
Quantity
Price
Ext. Price
104+
$0.485
$50.440
243+
$0.412
$100.116
918+
$0.327
$300.186
Availability: 7,000 In Stock
This product has a minimum quantity of 104
Texas Instruments LMV761MFX is available at WIN SOURCE. Please review product page below for detailed information, including LMV761MFX price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMV761MFX to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 0.2mV @ 5V
Current - Input Bias (Max) 50pA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Max) 225ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092469-LMV761MFX
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 0.2mV @ 5V
Current - Input Bias (Max) 50pA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Max) 225ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 092469-LMV761MFX
LMV761MFX Price

LMV761MFX Datasheet
LMV761MFX Application

LMV761MFX Replacement
LMV761MFX Pdf

LMV761MFX Pinout
LMV761MFX Image

LMV761MFX Picture
LMV761MFX In Stock

LMV761MFX Distributor
LMV761MFX Linear - Comparators

Image
Mfr.Part No
Description
Stock
Single Zener diodes
24000
CAP CER 0.1UF 50V X7R 0805
8000
SCHOTTKY RECTIFIER 7 Amp IF(AV) = 7Amp VR = 60V
587
MOSFET N-CH 400V 23A TO-247AC
13796
1M EEPROM (128-kword x 8-bit) Ready/Busy and RES function
352
IC REG BOOST ADJ 0.6A TSOT23
66