Search
Filters

LMV761MFX/NOPB

IC COMP PREC W/P-POP LV SOT23-6
Manufacturer: Texas Instruments
rohs
Rated 5/5 based on 1 customer reviews
Texas Instruments LMV761MFX/NOPB is available at WIN SOURCE. Please review product page below for detailed information, including LMV761MFX/NOPB price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LMV761MFX/NOPB to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Quantity
Price
Ext. Price
110+
€0.405
€44.557
270+
€0.320
€86.378
900+
€0.288
€259.290
Availability: 3,000 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 110 pcs
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 0.2mV @ 5V
Current - Input Bias (Max) 50pA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Max) 225ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 116179-LMV761MFX/NOPB
Family Name LMV761
Introduction Date July 17, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 67 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
MAX9011EUT-T;  MAX9011EUT+T;  MIC841HYMT; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 0.2mV @ 5V
Current - Input Bias (Max) 50pA @ 5V
Current - Quiescent (Max) 700μA
CMRR, PSRR (Typ) 100dB CMRR, 110dB PSRR
Propagation Delay (Max) 225ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 116179-LMV761MFX/NOPB
Family Name LMV761
Introduction Date July 17, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Raw Materials Based on silicon element (Si) ; Blue-grey metallic luster
Is this a common-used part? Yes
Popularity High
Fake Threat 67 pct.
Supply and Demand Status Balance
ECAD Models Contact us to download
Material Safety Data Sheet(MSDS) Get Access
Alternative Parts
(Cross-Reference)
MAX9011EUT-T;  MAX9011EUT+T;  MIC841HYMT; 
LMV761MFX/NOPB Price

LMV761MFX/NOPB Datasheet
LMV761MFX/NOPB Application

LMV761MFX/NOPB Replacement
LMV761MFX/NOPB Pdf

LMV761MFX/NOPB Pinout
LMV761MFX/NOPB Image

LMV761MFX/NOPB Picture
LMV761MFX/NOPB In Stock

LMV761MFX/NOPB Distributor
LMV761MFX/NOPB Linear - Comparators

Image
Mfr.Part No
Description
Stock
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers
29652
THREE TERMINAL NEGATIVE VOLTAGE REGULATORS   
760
STANDARD CAPACITANCE TVS ARRAY
60177
LINEAR REGULATOR, ADJ. VOUT, 0.5
2700
SURFACE MOUNT FAST SWITCHING DIODE ARRAY
5654
IC USB SWITCH DPST 8MICROPAK
16747
DIODE SCHOTTKY 45V 10A TO220AC
5985
MOSFET P-CH 20V 3.7A SOT-23
3000