Search
Filters

LT1719CS6#TRMPBF

Part No : LT1719CS6#TRMPBF
Manufacturer : Linear Technology
Catalog : Linear - Comparators
Description : IC COMP R-RINOUT SINGLE SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 137 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 65dB CMRR, 80dB PSRR
Propagation Delay (Max) 13ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 072319-LT1719CS6#TRMPBF
Linear Technology LT1719CS6#TRMPBF is available at WIN SOURCE. Please review product page below for detailed information, including LT1719CS6#TRMPBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT1719CS6#TRMPBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 2.5mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 65dB CMRR, 80dB PSRR
Propagation Delay (Max) 13ns
Hysteresis 7mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 072319-LT1719CS6#TRMPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1719CS6#TRMPBF
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
LT1719CS6#TRMPBF Price

LT1719CS6#TRMPBF Datasheet
LT1719CS6#TRMPBF Application

LT1719CS6#TRMPBF Replacement
LT1719CS6#TRMPBF Pdf

LT1719CS6#TRMPBF Pinout
LT1719CS6#TRMPBF Image

LT1719CS6#TRMPBF Picture
LT1719CS6#TRMPBF In Stock

LT1719CS6#TRMPBF Distributor
LT1719CS6#TRMPBF Linear - Comparators

Image
Mfr.Part No
Description
Stock
8K/16K 5.0V Microwire Serial EEPROM
3276
IGBT 650V 10A TO220 / High short-circuit ruggedness
400
IC REG LDO 5V 1A SOT223
7907
IC GATE DVR HALF BRDG 3CH 28SOIC
1
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs
BATTRAX SLIC SGL NEG 400A DO-214
219

Top Sellers