Search
Filters

MAX9031AUK+T

Part No : MAX9031AUK+T
Manufacturer : Maxim Integrated
Catalog : Linear - Comparators
Description : IC COMPARATOR VOLT SGL SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
45+
€1.103
€49.619
105+
€0.933
€97.980
160+
€0.905
€144.835
220+
€0.876
€192.793
285+
€0.848
€241.795
380+
€0.764
€290.190
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,206 pieces can ship immediately
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.008μA @ 5V
Current - Quiescent (Max) 55μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 228ns
Hysteresis 4mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 022255-MAX9031AUK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Maxim Integrated MAX9031AUK+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX9031AUK+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX9031AUK+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 1mV @ 5V
Current - Input Bias (Max) 0.008μA @ 5V
Current - Quiescent (Max) 55μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 228ns
Hysteresis 4mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 022255-MAX9031AUK+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX9031AUK+T
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
MAX9031AUK+T Price

MAX9031AUK+T Datasheet
MAX9031AUK+T Application

MAX9031AUK+T Replacement
MAX9031AUK+T Pdf

MAX9031AUK+T Pinout
MAX9031AUK+T Image

MAX9031AUK+T Picture
MAX9031AUK+T In Stock

MAX9031AUK+T Distributor
MAX9031AUK+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC ADC 12BIT W/REF 28-DIP
100
IC REG LDO 2.5V 1A SOT223-3
3
3.3V 128K X 32/36 pipeline burst synchronous SRAM
36
LOW CAPACITANCE UNIDIRECTIONAL QUADRUPLE ESD PROTECTION DIODE ARRAYS
5716
CHOPPER-STABILIZED OPERATIONAL AMPLIFIER | IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
200
8-bit Microcontroller with 32K Bytes of In-System Programmable Flash
200
DUAL OUTPUT DC-DC CONVERTER

Top Sellers