Search
Filters

MAX9140AAUK+T

Part No : MAX9140AAUK+T
Manufacturer : Maxim Integrated
Catalog : Linear - Comparators
Description : IC COMP SNGL R-R INPUT SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
25+
€1.759
€43.968
60+
€1.488
€89.268
90+
€1.443
€129.877
125+
€1.398
€174.688
160+
€1.353
€216.445
215+
€1.218
€261.818
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 540 pieces can ship immediately
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 58 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 022268-MAX9140AAUK+T
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Hysteresis 1.5mV
Propagation Delay (Max) 40ns
CMRR, PSRR (Typ) 61.41dB CMRR, 61.94dB PSRR
Current - Quiescent (Max) 400μA
Current - Input Bias (Max) 0.35μA @ 5V
Voltage - Input Offset (Max) 6mV @ 5V
Supply Voltage - Operating 2.7 V to 5.5 V
Output Type CMOS, Push-Pull, TTL
Number of Elements 1
Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
Maxim Integrated MAX9140AAUK+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX9140AAUK+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX9140AAUK+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 58 pct.
Popularity High
Is this a common-used part? Yes
Win Source Part Number 022268-MAX9140AAUK+T
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 125°C
Hysteresis 1.5mV
Propagation Delay (Max) 40ns
CMRR, PSRR (Typ) 61.41dB CMRR, 61.94dB PSRR
Current - Quiescent (Max) 400μA
Current - Input Bias (Max) 0.35μA @ 5V
Voltage - Input Offset (Max) 6mV @ 5V
Supply Voltage - Operating 2.7 V to 5.5 V
Output Type CMOS, Push-Pull, TTL
Number of Elements 1
Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX9140AAUK+T
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
MAX9140AAUK+T Price

MAX9140AAUK+T Datasheet
MAX9140AAUK+T Application

MAX9140AAUK+T Replacement
MAX9140AAUK+T Pdf

MAX9140AAUK+T Pinout
MAX9140AAUK+T Image

MAX9140AAUK+T Picture
MAX9140AAUK+T In Stock

MAX9140AAUK+T Distributor
MAX9140AAUK+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
285
INDUCT ARRAY 2 COIL 8.7UH SMD
720
24-Bit Bus Switch
30
TRANSISTOR SILICON NPN EPIITAXIAL TYPE
20
Surface Mount RF Schottky Barrier Diodes Surface Mount Packages
61