The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX9600EUP+

Part No MAX9600EUP+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR HS 20-TSSOP
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
Pricing & Ordering $6.013 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.7320
$52.392
14+
$7.1650
$100.310
22+
$6.9410
$152.702
30+
$6.7170
$201.510
39+
$6.4930
$253.227
52+
$5.8210
$302.692
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 4,990 pieces
MOQ: 6 pcs
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
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, ECL
Voltage - Input Offset (Max) 5mV @ -5.2V, 5V
Current - Input Bias (Max) 6μA @ -5.2V,5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 24mA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 0.5ns
Hysteresis 30mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 110813-MAX9600EUP+

Description

Maxim Integrated MAX9600EUP+ High-Speed Comparator

The Maxim Integrated MAX9600EUP+ is an ultra-fast precision comparator that offers an unparalleled combination of high speed, low power, and excellent input noise performance. This device is designed to cater to a wide array of applications, including zero-crossing detectors, high-speed signal processing, and pulse-width modulation (PWM) controllers, making it an ideal choice for both industrial and consumer electronics.

Key Features

  • Ultra-Fast Propagation Delay: With a typical propagation delay of just 300ps, the MAX9600EUP+ ensures rapid response times in critical timing applications.
  • Low Dispersion: A dispersion of less than 10ps (overdrive variations of 50mV to 500mV) minimizes timing uncertainty, which is crucial for high-speed digital designs.
  • Low Voltage Operation: The device operates from a single +3.3V to +5V supply, providing design flexibility for various system voltages.
  • Input Offset Voltage: The comparator maintains a low input offset voltage, typically 2.5mV, enhancing the accuracy of the system.
  • Low Power Consumption: Consumes minimal power, with a quiescent current of just 5mA, making it suitable for power-sensitive applications.
  • Internal Hysteresis: Features built-in hysteresis that improves noise immunity and prevents output oscillations.

Applications

  • High-Speed Analog-to-Digital Converters (ADCs)
  • Zero-Crossing Detectors
  • Line Receivers
  • Pulse-Width Modulation (PWM) Controllers
  • High-Speed Sampling Circuits
  • Window Comparators

Package and Quality

The MAX9600EUP+ comes in a 16-pin TSSOP package that is compact and suitable for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX9600EUP+ meets stringent industry standards, providing reliable performance for your critical design needs.

For detailed specifications and application support, visit Maxim Integrated's official website or contact their customer support team.