Search
Filters

MAX985EUK-T

IC COMPARATOR SGL R-R SOT23-5
Manufacturer: Maxim Integrated
Rated 5/5 based on 1 customer reviews
Maxim Integrated MAX985EUK-T is available at WIN SOURCE. Please review product page below for detailed information, including MAX985EUK-T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX985EUK-T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Quantity
Price
Ext. Price
20+
€1.247
€24.940
50+
€1.170
€58.480
150+
€1.084
€162.540
Availability: 1 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 20 pcs
Products specifications
Win Source Part Number 022315-MAX985EUK-T
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Hysteresis ±3mV
Propagation Delay (Max) 450ns
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Current - Quiescent (Max) 24μA
Current - Input Bias (Max) 1pA @ 5.5V
Voltage - Input Offset (Max) 5mV @ 5.5V
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements 1
Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Win Source Part Number 022315-MAX985EUK-T
Storage Condition Dry storage cabinet & Humidity protection package
Case / Package SOT-23-5
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Hysteresis ±3mV
Propagation Delay (Max) 450ns
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Current - Quiescent (Max) 24μA
Current - Input Bias (Max) 1pA @ 5.5V
Voltage - Input Offset (Max) 5mV @ 5.5V
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Number of Elements 1
Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
MAX985EUK-T Price

MAX985EUK-T Datasheet
MAX985EUK-T Application

MAX985EUK-T Replacement
MAX985EUK-T Pdf

MAX985EUK-T Pinout
MAX985EUK-T Image

MAX985EUK-T Picture
MAX985EUK-T In Stock

MAX985EUK-T Distributor
MAX985EUK-T Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC DSP CONTROLLER 32BIT 225MBGA
3188
Low-voltage variable capacitance diode
35
IC OPAMP GP 2.8MHZ RRO SOT23-5
10000
CONN COUPLER RCPT POF-POF DUPLEX
2000
MOSFET N-CH 30V 10.6A 8SOIC
2054
IGBT 600V 28A 100W D2PAK
386
IC RTC CLK/CALENDAR I2C 22-SON
2000