Search
Filters

MAX985EUK+T

IC COMPARATOR R-R SOT23-5
Manufacturer: Maxim Integrated
rohs
Quantity
Price
Ext. Price
43+
€1.064
€45.743
100+
€0.905
€90.450
376+
€0.718
€270.043
Availability: 6,000 In Stock
This product has a minimum quantity of 43
Maxim Integrated MAX985EUK+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX985EUK+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX985EUK+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 24μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022314-MAX985EUK+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Voltage - Input Offset (Max) 5mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 24μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 022314-MAX985EUK+T
MAX985EUK+T Price

MAX985EUK+T Datasheet
MAX985EUK+T Application

MAX985EUK+T Replacement
MAX985EUK+T Pdf

MAX985EUK+T Pinout
MAX985EUK+T Image

MAX985EUK+T Picture
MAX985EUK+T In Stock

MAX985EUK+T Distributor
MAX985EUK+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
N-Channel Power MOSFET
400
IC REG LDO 3.3V 0.1A SC70
77504
1 GHz Low Noise Silicon MMIC Amplifier
2340
DIODE ARRAY SCHOTTKY 170V D2PAK
24509
SINGLE-CHIP,LI-ION AND LI-POL CHARGER IC WITH AUTONOMOUS USB-PORT AND AC-ADAPTER SUPPLY MANAGEMENT
7
CAP TANT 4.7UF 25V 10% 1411
2500