Search
Filters

TLC3702IP

Part No :
TLC3702IP
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC VOLT COMPARATOR DUAL 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,119 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 65μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 054960-TLC3702IP
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TS3702IN;  TLC3702IPE4;  5962-9153201QHA; 
Texas Instruments TLC3702IP is available at WIN SOURCE. Please review product page below for detailed information, including TLC3702IP price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLC3702IP to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 65μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 054960-TLC3702IP
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TS3702IN;  TLC3702IPE4;  5962-9153201QHA; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLC3702IP
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
TLC3702IP Price

TLC3702IP Datasheet
TLC3702IP Application

TLC3702IP Replacement
TLC3702IP Pdf

TLC3702IP Pinout
TLC3702IP Image

TLC3702IP Picture
TLC3702IP In Stock

TLC3702IP Distributor
TLC3702IP Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 7.5W AB TO263-9
7
The THCV231 and THCV236 are designed to support video data transmission between the host and display.
46
1.5A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 5V 1.5A DDPAK/TO263-5
465
DRAM Chip DDR3 SDRAM 4Gbit 512Mx8 1.5V 78-Pin FBGA Tray / IC SDRAM 4GBIT 667MHZ 78FBGA
392
IC REG BUCK ADJ 1A 8SOIC
1797
IC CTLR PWM SYNC PROGR 24SOIC
814

Top Sellers