The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TLC3704QDRG4Q1

Part No TLC3704QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC VOLT COMPARATOR QUAD 14-SOIC
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
Pricing & Ordering $1.013 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
30+
$1.6960
$50.880
75+
$1.3920
$104.400
115+
$1.3480
$155.020
155+
$1.3050
$202.275
200+
$1.2610
$252.200
270+
$1.1310
$305.370
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 90,936 pieces
MOQ: 30 pcs
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
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type CMOS, Push-Pull, TTL
Supply Voltage - Operating 3 V to 16 V
Voltage - Input Offset (Max) 5mV @ 10V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 175μA
CMRR, PSRR (Typ) 84dB CMRR
Propagation Delay (Max) 4.5μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 118605-TLC3704QDRG4Q1
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Balance

Description

Texas Instruments TLC3704QDRG4Q1 MicroPower Quad Operational Amplifier

The TLC3704QDRG4Q1 from Texas Instruments is a high-performance, micropower quad operational amplifier that is designed to offer a blend of power efficiency and accuracy, making it ideal for a wide range of applications. This op-amp is part of Texas Instruments' automotive-grade product offerings, ensuring reliability and performance in demanding automotive environments.

Key Features:

  • Low Power Consumption: The TLC3704QDRG4Q1 is optimized for low power consumption, which is critical for battery-powered and energy-efficient applications. It operates with a power supply range of 3 V to 16 V.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, this op-amp is suitable for use in harsh automotive conditions.
  • High Input Impedance: The input impedance is high, which minimizes the current draw from the input source and preserves signal integrity.
  • Low Input Bias Current: The device features a low input bias current, which is essential for precision applications.
  • Output Swing Includes Both Supply Rails: The output can swing 0 V to Vcc - 1.5 V, which allows for better signal representation, especially in single-supply operations.
  • MicroSize Packages: The TLC3704QDRG4Q1 comes in a compact package, making it suitable for space-constrained applications.

Applications:

The TLC3704QDRG4Q1 is versatile and can be used in numerous applications, including:

  • Automotive systems
  • Power management
  • Data acquisition systems
  • Portable devices
  • Medical instrumentation
  • Alarm and security systems

Quality and Reliability:

As an automotive-grade product, the TLC3704QDRG4Q1 meets the stringent quality and reliability standards required in the automotive industry. It is manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring that it is built with the highest level of precision and performance in mind.

For detailed specifications and application support, visit the Texas Instruments website or contact their support team. The TLC3704QDRG4Q1 is a testament to Texas Instruments' commitment to providing high-quality, robust, and efficient solutions for the automotive sector and beyond.