Search
Filters

TLV3402IDRG4

Part No :
TLV3402IDRG4
Manufacturer :
Catalog :
Linear - Comparators
Description :
IC DUAL NANOPWR COMP 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 53,388 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055169-TLV3402IDRG4
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Texas Instruments TLV3402IDRG4 is available at WIN SOURCE. Please review product page below for detailed information, including TLV3402IDRG4 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TLV3402IDRG4 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Open-Drain
Supply Voltage - Operating 2.7 V to 16 V, ±1.35 V to 8 V
Voltage - Input Offset (Max) 3.6mV @ 15V
Current - Input Bias (Max) 250pA @ 15V
Current - Output (Typ) 10mA
Current - Quiescent (Max) 950nA
CMRR, PSRR (Typ) 88dB CMRR, 105dB PSRR
Propagation Delay (Max) 300μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 055169-TLV3402IDRG4
Popularity Medium
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TLV3402IDRG4
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
TLV3402IDRG4 Price

TLV3402IDRG4 Datasheet
TLV3402IDRG4 Application

TLV3402IDRG4 Replacement
TLV3402IDRG4 Pdf

TLV3402IDRG4 Pinout
TLV3402IDRG4 Image

TLV3402IDRG4 Picture
TLV3402IDRG4 In Stock

TLV3402IDRG4 Distributor
TLV3402IDRG4 Linear - Comparators

Image
Mfr.Part No
Description
Stock
Triple 2-Channel Analog Multiplexer/Demultiplexer
20
IC RES/MEM TEMP 10/10K 14-TSSOP
128
215SP Series, 5x20 mm, Time-Lag Fuse (Slo-Blo®) | FUSE CERAMIC 4A 250VAC 5X20MM
3120
Cyclone FPGA Family
2

Top Sellers