The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TS372IDT

Part No TS372IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP LP DUAL CMOS VOLT 8 SOIC
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
Pricing & Ordering $0.185 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
175+
$0.2910
$50.925
420+
$0.2390
$100.380
650+
$0.2320
$150.800
895+
$0.2240
$200.480
1,155+
$0.2170
$250.635
1,550+
$0.1940
$300.700
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 41,900 pieces
MOQ: 175 pcs
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
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Differential
Number of Elements 2
Output Type CMOS, MOS, Open-Drain, TTL
Supply Voltage - Operating 3 V to 16 V, ±1.5 V to 8 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Input Bias (Max) 1pA
Current - Output (Typ) 20mA
Current - Quiescent (Max) 375μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 035048-TS372IDT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited

Description

Product Overview: TS372IDT from STMicroelectronics

The TS372IDT is a precision low-power dual operational amplifier, meticulously engineered by STMicroelectronics to provide industrial and consumer markets with a reliable solution for a wide range of applications. This operational amplifier is known for its high performance, which is encapsulated in a compact SO-8 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Power Consumption: The TS372IDT is designed to operate with minimal power requirements, making it suitable for battery-operated devices and energy-efficient applications.
  • Precision Performance: It offers excellent accuracy and stability, which is crucial for applications requiring high precision such as instrumentation and sensor interfaces.
  • Wide Supply Voltage Range: The device can operate over a wide range of supply voltages from 3V to 30V (or ±1.5V to ±15V), providing versatility in different circuit configurations.
  • Low Input Offset Voltage: The operational amplifier features a low input offset voltage, reducing error and improving overall system accuracy.
  • High Input Impedance: With its high input impedance, the TS372IDT minimizes loading on the input source, preserving signal integrity.
  • Output Short-circuit Protection: The device includes protection against output short circuits, enhancing its reliability and longevity in challenging environments.

Applications

The versatility of the TS372IDT allows it to be used in a broad array of applications, including:

  • Automotive systems
  • Control systems
  • Analog signal conditioning
  • Active filtering
  • Audio and video processing
  • Sensor amplification
  • Power supply control

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the TS372IDT is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring long-term performance and durability. With its combination of features, the TS372IDT is an excellent choice for designers looking for a dependable and efficient operational amplifier.