Search
Filters

TS7211AILT

Part No : TS7211AILT
Manufacturer : STMicroelectronics
Catalog : Linear - Comparators
Description : IC COMPARATOR SGL MICRO SOT23-5
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
195+
€0.234
€45.630
455+
€0.198
€90.090
705+
€0.192
€135.149
970+
€0.186
€180.711
1,250+
€0.180
€225.000
1,670+
€0.162
€270.540
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,544 pieces can ship immediately
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 3pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 12μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 054419-TS7211AILT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name TS7211
Introduction Date July 02, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MIC7211BM5 TR; MIC7211YM5;  MIC7211YM5-TR;  
STMicroelectronics TS7211AILT is available at WIN SOURCE. Please review product page below for detailed information, including TS7211AILT price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TS7211AILT to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull
Supply Voltage - Operating 2.7 V to 10 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 3pA @ 5V
Current - Output (Typ) 30mA
Current - Quiescent (Max) 12μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 054419-TS7211AILT
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
Family Name TS7211
Introduction Date July 02, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
MIC7211BM5 TR; MIC7211YM5;  MIC7211YM5-TR;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TS7211AILT
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
TS7211AILT Price

TS7211AILT Datasheet
TS7211AILT Application

TS7211AILT Replacement
TS7211AILT Pdf

TS7211AILT Pinout
TS7211AILT Image

TS7211AILT Picture
TS7211AILT In Stock

TS7211AILT Distributor
TS7211AILT Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC GATE AND/NAND QUINT 28-PLCC
16
IC FPGA 240 I/O 363FCBGA
11
Product Scout Automotive
1053
IC SEQUENCER QUAD ADJ 14-SOIC
IC FPGA 147 I/O 208QFP
53