Search
Filters

TSM932CUA+T

Part No : TSM932CUA+T
Manufacturer : Touchstone Semiconductor
Catalog : Linear - Comparators
Description : IC COMPARATOR DUAL W/REF 8SMOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Case / Package 8-MSOP
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Hysteresis 50mV
Propagation Delay (Max) 12μs
Current - Output (Typ) 40mA
Voltage - Input Offset (Max) 10mV @ 2.5V
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Current - Quiescent (Max) 4.5μA
Number of Elements 2
Type with Voltage Reference
Status Obsolete(EOL)
Packaging Reel - TR
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Categories Integrated Circuits
Win Source Part Number 117000-TSM932CUA+T
Output Type CMOS, Push-Pull, TTL
Manufacturer Touchstone Semiconductor
Touchstone Semiconductor TSM932CUA+T is available at WIN SOURCE. Please review product page below for detailed information, including TSM932CUA+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for TSM932CUA+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Case / Package 8-MSOP
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Hysteresis 50mV
Propagation Delay (Max) 12μs
Current - Output (Typ) 40mA
Voltage - Input Offset (Max) 10mV @ 2.5V
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Current - Quiescent (Max) 4.5μA
Number of Elements 2
Type with Voltage Reference
Status Obsolete(EOL)
Packaging Reel - TR
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Categories Integrated Circuits
Win Source Part Number 117000-TSM932CUA+T
Output Type CMOS, Push-Pull, TTL
Manufacturer Touchstone Semiconductor
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSM932CUA+T
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
TSM932CUA+T Price

TSM932CUA+T Datasheet
TSM932CUA+T Application

TSM932CUA+T Replacement
TSM932CUA+T Pdf

TSM932CUA+T Pinout
TSM932CUA+T Image

TSM932CUA+T Picture
TSM932CUA+T In Stock

TSM932CUA+T Distributor
TSM932CUA+T Linear - Comparators

Image
Mfr.Part No
Description
Stock
RES SMD 0.18 OHM 1% 3/4W 2010
381
AC/DC WALL MOUNT ADAPTER 12V 18W
80
IC CLK ZDB 9OUT 133MHZ 16SOIC
66
IC REG BUCK ADJ 1A 20QFN
15
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
207

Top Sellers