Search
Filters

LT1004CZ-2.5#PBF

Part No : LT1004CZ-2.5#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 2.5V TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,544 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057555-LT1004CZ-2.5#PBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The Linear Technology LT1004CZ-2.5#PBF Shunt voltage reference is available in the TO-92-3 Through Hole package.It is designed to achieve a precision voltage reference of 2.5V, with a ±0.8%. Excellent performance is maintained at 20mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 20ppm/°C Typical.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.8%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1057555-LT1004CZ-2.5#PBF
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1004CZ-2.5#PBF
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
LT1004CZ-2.5#PBF Price

LT1004CZ-2.5#PBF Datasheet
LT1004CZ-2.5#PBF Application

LT1004CZ-2.5#PBF Replacement
LT1004CZ-2.5#PBF Pdf

LT1004CZ-2.5#PBF Pinout
LT1004CZ-2.5#PBF Image

LT1004CZ-2.5#PBF Picture
LT1004CZ-2.5#PBF In Stock

LT1004CZ-2.5#PBF Distributor
LT1004CZ-2.5#PBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC OPAMP TRANSIMP 90MHZ 8VSSOP
331
OPTOISOLATOR 3KV TRANS 4SOIC
104
Energy Effi cient Off-Line Switcher IC for Linear Transformer Replacement | IC OFFLINE SWIT OTP HV 8SMD
65
DIODE TUNING SS 30V SOT23
11400
IC ETHERNET SWITCH QUAD 16SOIC
2577
DIODE GEN PURP 80V 100MA SOD523
3888
IC MICROMONITOR 3.3V 10% 8-DIP
410

Top Sellers