The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1009IS8#TRPBF

Part No LT1009IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 8-Pin SOIC N T/R
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
Pricing & Ordering $10.575 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
4+
$13.0970
$52.388
10+
$10.7470
$107.470
15+
$10.4110
$156.165
20+
$10.0750
$201.500
26+
$9.7390
$253.214
35+
$8.7320
$305.620
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 3,200 pieces
MOQ: 4 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.4%
Temperature Coefficient 35ppm/°C
Current - Cathode 400μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780117-LT1009IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Limited
Family Name LT1009
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
LT1009IDE4; LT1009IDRE4; LT1009QDR;  LT1009CDRE4; 

Description

LT1009IS8#TRPBF - Precision Voltage Reference

The LT1009IS8#TRPBF is a precision voltage reference component manufactured by Linear Technology, renowned for its high-quality and reliable electronic components. This device is designed to provide a stable reference voltage of 2.5V with an impressive accuracy level. It is commonly utilized in various applications such as data acquisition systems, analog-to-digital converters, and battery-powered equipment, where precision voltage reference is crucial.

Key Features

  • Reference Voltage: 2.5V with high accuracy.
  • Temperature Coefficient: Low temperature coefficient, ensuring stable performance over a wide temperature range.
  • Output Current: Capable of sourcing up to 20mA and sinking up to 10mA, providing excellent load regulation characteristics.
  • Package Type: Available in an 8-Lead SOIC package, ideal for space-constrained applications.
  • Stability: Long-term stability and reliability with minimal drift over time.

Applications

The LT1009IS8#TRPBF is versatile and can be used in various high-performance applications, including:

  • Precision data systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Portable instrumentation
  • Power supply monitoring

Quality and Reliability

Linear Technology ensures that all products, including the LT1009IS8#TRPBF, meet the highest quality and reliability standards. The device undergoes rigorous testing to guarantee performance even under the most demanding conditions. This commitment to quality makes the LT1009IS8#TRPBF a preferred choice for engineers and designers seeking a dependable voltage reference solution.

Ordering Information

The product is available with the part number LT1009IS8#TRPBF, where the suffix indicates the packaging and temperature grade. For specific ordering and product information, it is recommended to consult the manufacturer's datasheet and resources.