Search
Filters

LT1012ACS8#TRPBF

Part No : LT1012ACS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,188 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Current - Input Bias 25pA
Slew Rate 0.2 V/μs
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Voltage - Input Offset 8μV
Operating Supply Current 380μA
Win Source Part Number 1057592-LT1012ACS8#TRPBF
The LT1012ACS8#TRPBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 2.4 V and up to 40 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1012ACS8#TRPBF provides the temperature range of 0°C to 70°C , 25pA input bias current,0.2 V/μs slew rate, 8μV input offset voltage and 380μA operating supply current.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 39 pct.
Popularity Medium
Case / Package 8-SO
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C
Supply Voltage - Operating 2.4 V to 40 V, ±1.2 V to 20 V
Current - Input Bias 25pA
Slew Rate 0.2 V/μs
Number of Circuits 1
Amplifier Type General Purpose
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Voltage - Input Offset 8μV
Operating Supply Current 380μA
Win Source Part Number 1057592-LT1012ACS8#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1012ACS8#TRPBF
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
LT1012ACS8#TRPBF Price

LT1012ACS8#TRPBF Datasheet
LT1012ACS8#TRPBF Application

LT1012ACS8#TRPBF Replacement
LT1012ACS8#TRPBF Pdf

LT1012ACS8#TRPBF Pinout
LT1012ACS8#TRPBF Image

LT1012ACS8#TRPBF Picture
LT1012ACS8#TRPBF In Stock

LT1012ACS8#TRPBF Distributor
LT1012ACS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High Performance, High Fidelity Dual Audio Operational Amplifier
MOSFET N-CH 500V 13A TO-247AD
267
3.3V Dual-Speed Fast Ethernet Transceiver Datasheet
22
CD FOCUS TRACKING SERVO LSI
607
Microprocessor-Compatible 16-BIT DIGITAL-TO-ANALOG CONVERTERS
18
IC REG BUCK ADJ 3A SYNC 7VSON
12294

Top Sellers