Search
Filters

LT1016CN8#PBF

Part No : LT1016CN8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Comparators
Description : IC COMPARATOR 10NS HI-SPEED 8DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 320 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Limited
Fake Threat In the Open Market 55 pct.
Popularity Medium
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Operating Temperature Range 0°C ~ 70°C
Maximum Quiescent Current 35mA
Propagation Delay (Maximum) 14ns
Win Source Part Number 780128-LT1016CN8#PBF
CMRR, PSRR (Typ) 96dB CMRR, 75dB PSRR
Output Type CMOS, Complementary, TTL
Number of Elements 1
Type with Latch
Packaging Tube
Current - Output (Typ) 20mA
Manufacturer Linear Technology
Categories Integrated Circuits (ICs)
Series UltraFast
Current - Input Bias (Maximum) 10μA @ ±5V
Voltage - Input Offset (Maximum) 3mV @ ±5V
Linear Technology LT1016CN8#PBF is available at WIN SOURCE. Please review product page below for detailed information, including LT1016CN8#PBF price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LT1016CN8#PBF to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Supply and Demand Status Limited
Fake Threat In the Open Market 55 pct.
Popularity Medium
Manufacturer Package 8-PDIP
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Operating Temperature Range 0°C ~ 70°C
Maximum Quiescent Current 35mA
Propagation Delay (Maximum) 14ns
Win Source Part Number 780128-LT1016CN8#PBF
CMRR, PSRR (Typ) 96dB CMRR, 75dB PSRR
Output Type CMOS, Complementary, TTL
Number of Elements 1
Type with Latch
Packaging Tube
Current - Output (Typ) 20mA
Manufacturer Linear Technology
Categories Integrated Circuits (ICs)
Series UltraFast
Current - Input Bias (Maximum) 10μA @ ±5V
Voltage - Input Offset (Maximum) 3mV @ ±5V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1016CN8#PBF
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
LT1016CN8#PBF Price

LT1016CN8#PBF Datasheet
LT1016CN8#PBF Application

LT1016CN8#PBF Replacement
LT1016CN8#PBF Pdf

LT1016CN8#PBF Pinout
LT1016CN8#PBF Image

LT1016CN8#PBF Picture
LT1016CN8#PBF In Stock

LT1016CN8#PBF Distributor
LT1016CN8#PBF Linear - Comparators

Image
Mfr.Part No
Description
Stock
IC REG BOOST ADJ/PROG 0.2A 8UMAX
150
IC POWER SUPPLY CONTROLLER DSO14
XFRMR T1/E1/CEPT/ISDN-PRI 1:2.4
50
IC MCU 16BIT 512KB FLASH 100TQFP / MCU 16-bit dsPIC 512KB Flash 3.3V 100-Pin TQFP Tray
43
IC OPAMP INSTR 6MHZ 16DIP
30
INTELLIGENT POWER LOW SIDE SWITCH Over temperature shutdown
173
Single Pole OptoMOS Relay | SSR RELAY SPST-NO 2.2A 0-60V
70
IC RCVR IF/BASEBAND 16B 81LGA
9

Top Sellers