Search
Filters

LT1026CS8#TRPBF

Part No : LT1026CS8#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG SWTCHD CAP INV 15MA 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,253 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 4V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 15mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057656-LT1026CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The LT1026CS8#TRPBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Ratiometric. The part operates from 4V, rated over a 0°C to 70°C (TA) temperature range. Which is capable of supplying 15mA output current, with an output voltage of -Vin, 2Vin.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 2
Minimum Input Voltage 4V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 15mA
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057656-LT1026CS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1026CS8#TRPBF
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
LT1026CS8#TRPBF Price

LT1026CS8#TRPBF Datasheet
LT1026CS8#TRPBF Application

LT1026CS8#TRPBF Replacement
LT1026CS8#TRPBF Pdf

LT1026CS8#TRPBF Pinout
LT1026CS8#TRPBF Image

LT1026CS8#TRPBF Picture
LT1026CS8#TRPBF In Stock

LT1026CS8#TRPBF Distributor
LT1026CS8#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
1.0A General Purpose Rectifier
3000
IC OPAMP INSTR 2MHZ RRO 14TSSOP
775
Power Management Switches
450
3-Volt/5-Volt Serialized Real-Time Clock with NV RAM Control
17
Zener Single 8.2V 300W Automotive 2-Pin SMA T/R | TVS DIODE 8.2V 14.8V DO214AC
100
IC MCU 8BIT 48KB QZROM 80QFP
59

Top Sellers