Search
Filters

LT1027CCS8-5#PBF

Part No : LT1027CCS8-5#PBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,275 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 61 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 3.5mA
Noise - 0.1Hz to 10Hz 3μVp-p
Temperature Coefficient 3ppm/°C
Tolerance ±0.05%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Noise - 10Hz to 10kHz 10μVrms
Win Source Part Number 1057661-LT1027CCS8-5#PBF
Voltage - Input 8 V to 40 V
The Linear Technology LT1027CCS8-5#PBF Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.05%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 3ppm/°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 61 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 3.5mA
Noise - 0.1Hz to 10Hz 3μVp-p
Temperature Coefficient 3ppm/°C
Tolerance ±0.05%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Tube/Rail
Manufacturer Linear Technology
Categories Integrated Circuits
Noise - 10Hz to 10kHz 10μVrms
Win Source Part Number 1057661-LT1027CCS8-5#PBF
Voltage - Input 8 V to 40 V
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1027CCS8-5#PBF
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
LT1027CCS8-5#PBF Price

LT1027CCS8-5#PBF Datasheet
LT1027CCS8-5#PBF Application

LT1027CCS8-5#PBF Replacement
LT1027CCS8-5#PBF Pdf

LT1027CCS8-5#PBF Pinout
LT1027CCS8-5#PBF Image

LT1027CCS8-5#PBF Picture
LT1027CCS8-5#PBF In Stock

LT1027CCS8-5#PBF Distributor
LT1027CCS8-5#PBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
CONN W.FL2 RCPT STR 50 OHM SMD
7548
DIODE SCHOTTKY 30V 1A SMB
1300
IC TXRX RS422/485 30MBPS 8SOIC
4479
IC DAC 10BIT DUAL BUFF 16-TSSOP
92
Dual Record/Playback Pre-Amplifier IC for Double Cassette
91
TRANS PNP 70V 2A SOT-223
2511
256K x 8 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC RAM | IC SRAM 2M PARALLEL 36MINIBGA
362
PARALLEL-LOAD 8-BIT SHIFT REGISTERS

Top Sellers