WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

LT1027CCS8-5#TRPBF

Part No :
LT1027CCS8-5#TRPBF
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,791 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 8 V to 40 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057662-LT1027CCS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The Linear Technology LT1027CCS8-5#TRPBF Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.05%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 3ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 8 V to 40 V
Operating Supply Current 3.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057662-LT1027CCS8-5#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1027CCS8-5#TRPBF
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
LT1027CCS8-5#TRPBF Price

LT1027CCS8-5#TRPBF Datasheet
LT1027CCS8-5#TRPBF Application

LT1027CCS8-5#TRPBF Replacement
LT1027CCS8-5#TRPBF Pdf

LT1027CCS8-5#TRPBF Pinout
LT1027CCS8-5#TRPBF Image

LT1027CCS8-5#TRPBF Picture
LT1027CCS8-5#TRPBF In Stock

LT1027CCS8-5#TRPBF Distributor
LT1027CCS8-5#TRPBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC DTYPE LATCH 3-ST OCTAL 20SOP
230
72-Mbit QDR-II SRAM 4-Word Burst Architecture
45
IC REG LDO 2.5V 0.3A SOT23-5
4950
IC REG MULT CONFIG ISO ADJ 8WSON
825
MOSFET N-CH 40V 42A DPAK
1002
Dual μCap LDO and Power-On Reset
35

Top Sellers