Search
Filters

LT1027DCS8-5#TRPBF

Part No : LT1027DCS8-5#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Reference
Description : IC VREF SERIES 5V 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,695 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 3.5mA
Noise - 10Hz to 10kHz 10μVrms
Noise - 0.1Hz to 10Hz 3μVp-p
Temperature Coefficient 5ppm/°C
Tolerance ±0.05%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Voltage - Input 8 V to 40 V
Win Source Part Number 1057664-LT1027DCS8-5#TRPBF
The Linear Technology LT1027DCS8-5#TRPBF Series voltage reference is available in the 8-SOIC SMD (SMT) package.It is designed to achieve a precision voltage reference of 5V, with a ±0.05%. Excellent performance is maintained at 15mA output current, specified over the extended temperature range from 0°C to 70°C (TA), with a typical temperature coefficient of only 5ppm/°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 69 pct.
Popularity Medium
Case / Package 8-SOIC
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Operating Supply Current 3.5mA
Noise - 10Hz to 10kHz 10μVrms
Noise - 0.1Hz to 10Hz 3μVp-p
Temperature Coefficient 5ppm/°C
Tolerance ±0.05%
Output Current 15mA
Nominal Output Voltage (Min/Fixed) 5V
Output Type Fixed
Reference Type Series
Status Active
Packaging Reel - TR
Manufacturer Linear Technology
Categories Integrated Circuits
Voltage - Input 8 V to 40 V
Win Source Part Number 1057664-LT1027DCS8-5#TRPBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1027DCS8-5#TRPBF
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
LT1027DCS8-5#TRPBF Price

LT1027DCS8-5#TRPBF Datasheet
LT1027DCS8-5#TRPBF Application

LT1027DCS8-5#TRPBF Replacement
LT1027DCS8-5#TRPBF Pdf

LT1027DCS8-5#TRPBF Pinout
LT1027DCS8-5#TRPBF Image

LT1027DCS8-5#TRPBF Picture
LT1027DCS8-5#TRPBF In Stock

LT1027DCS8-5#TRPBF Distributor
LT1027DCS8-5#TRPBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
CONN FFC BOTTOM 50POS 0.50MM R/A
730
PROGRAMMABLE PRECISION REFERENCES | IC VREF SHUNT ADJ MICRO8
3080
FUSE PTC RESETTABLE
500
184.14 MHz surface mount bandpass filter
70
IC SWITCH RF SP3T 8-MLP
4427

Top Sellers