Search
Filters

LT1034BCZ-2.5#PBF

Part No :
LT1034BCZ-2.5#PBF
Manufacturer :
Catalog :
PMIC - Voltage Reference
Description :
IC VREF SHUNT 1.6% TO92-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Reference Type Shunt, Dual
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V, 7V
Current - Output 20mA
Tolerance ±1.6%
Temperature Coefficient 20ppm/°C, -
Noise - 0.1Hz to 10Hz 6μVp-p
Current - Cathode 30μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series LT1034
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Win Source Part Number 805998-LT1034BCZ-2.5#PBF
Products specifications
ECAD Module
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Reference Type Shunt, Dual
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V, 7V
Current - Output 20mA
Tolerance ±1.6%
Temperature Coefficient 20ppm/°C, -
Noise - 0.1Hz to 10Hz 6μVp-p
Current - Cathode 30μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Part Number Series LT1034
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 65 pct.
Supply and Demand Status Balance
Win Source Part Number 805998-LT1034BCZ-2.5#PBF
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1034BCZ-2.5#PBF
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
LT1034BCZ-2.5#PBF Price

LT1034BCZ-2.5#PBF Datasheet
LT1034BCZ-2.5#PBF Application

LT1034BCZ-2.5#PBF Replacement
LT1034BCZ-2.5#PBF Pdf

LT1034BCZ-2.5#PBF Pinout
LT1034BCZ-2.5#PBF Image

LT1034BCZ-2.5#PBF Picture
LT1034BCZ-2.5#PBF In Stock

LT1034BCZ-2.5#PBF Distributor
LT1034BCZ-2.5#PBF PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 400V 4.2A TO251A
55
DIODE SCHOTTKY 50V 15A TO277A
670
16 Kbit 2Kb x8 TIMEKEEPER[ SRAM
144
IC MCU 8BIT 2KB FLASH 20SOIC
1267
IC HEX INVERTER 14TSSOP
167
IC REG LDO 2.75V 0.15A SOT23-5
1700
Silicon NPN Power Transistors
79
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
2000

Top Sellers