The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LT1102CN8

Part No LT1102CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Precision, JFET Input Instrumentation Amplifier(Fixed Gain=10 or 100) | IC INST AMP 1 CIRCUIT 8DIP
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
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Instrumentation
Slew Rate 30V/μs
Gain Bandwidth Product 3.5MHz
Current - Input Bias 4pA
Voltage - Input Offset 200μV
Supply Current 3.4mA
Supply Voltage , Single/Dual (±) ±9V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LT1102
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205027-LT1102CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

Product Overview: LT1102CN8 from Linear Technology

The LT1102CN8 is a high-precision instrumentation amplifier designed by Linear Technology, now part of Analog Devices, to cater to a broad spectrum of applications that require accurate and stable signal amplification. This versatile component is well-suited for use in medical instrumentation, industrial process controls, and precision data acquisition systems, among others.

Key Features

  • High Accuracy: The LT1102CN8 boasts exceptional accuracy with a very low input offset voltage and offset voltage drift, ensuring that the amplified signal is a true representation of the original.
  • Wide Input Range: It can handle a wide input range, making it flexible for various signal types and amplitudes.
  • Low Noise: With its low noise characteristics, the LT1102CN8 is perfect for applications where signal integrity is paramount.
  • Gain Set with External Resistors: Gain can be easily adjusted by connecting external resistors, providing designers with the flexibility to tailor the amplification to specific requirements.
  • Single or Dual Supply Operation: This device can operate from a single supply of 4V to 36V or a dual supply of ±2V to ±18V, making it adaptable to a variety of power environments.

Package and Temperature Range

The LT1102CN8 is enclosed in an 8-lead PDIP (Plastic Dual In-line Package), ensuring ease of integration into a wide range of electronic circuits. It is designed to operate over a temperature range of 0°C to 70°C, which is suitable for commercial and industrial environments.

Applications

  • Medical Instrumentation: Its precision and reliability make it ideal for critical medical devices such as ECGs and blood pressure monitors.
  • Industrial Process Controls: The LT1102CN8 can be used in control systems that require accurate measurement and control of process variables.
  • Data Acquisition Systems: With its high accuracy, it is well-suited for capturing and processing data in scientific and engineering applications.
  • Transducer Amplifiers: The device can amplify signals from various transducers, converting physical parameters into readable electrical signals.

In conclusion, the LT1102CN8 from Linear Technology is a top choice for professionals seeking a dependable and precise instrumentation amplifier that can be easily customized to fit a myriad of applications.