Search
Filters

LT1109ACS8-12#TRPBF

Part No : LT1109ACS8-12#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - DCDC Switching Regulators
Description : IC REG BOOST 12V 2A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057797-LT1109ACS8-12#TRPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The LT1109ACS8-12#TRPBF is manufactured by Linear Technology, which is available in 8-SOIC, with the function of Step-Up. The part operates from 2V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 120kHz switching frequency, which is capable of supplying 2A (Switch) output current, with an output voltage of 12V.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 9V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057797-LT1109ACS8-12#TRPBF
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1109ACS8-12#TRPBF
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
LT1109ACS8-12#TRPBF Price

LT1109ACS8-12#TRPBF Datasheet
LT1109ACS8-12#TRPBF Application

LT1109ACS8-12#TRPBF Replacement
LT1109ACS8-12#TRPBF Pdf

LT1109ACS8-12#TRPBF Pinout
LT1109ACS8-12#TRPBF Image

LT1109ACS8-12#TRPBF Picture
LT1109ACS8-12#TRPBF In Stock

LT1109ACS8-12#TRPBF Distributor
LT1109ACS8-12#TRPBF PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
dB COOL Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24-QSOP
129
IGBT TRENCH 650V 60A TO220FP
2500
MOSFET N-CH 150V 3.6A 8-SOIC
50
IC MCU 32BIT 2MB FLASH 144LQFP / Kinetis K66 Sub-Family
4

Top Sellers