Search
Filters

LT1118CS8-2.5#TRPBF

Part No : LT1118CS8-2.5#TRPBF
Manufacturer : Linear Technology
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V 0.8A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,273 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 1mA
PSRR 80dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057834-LT1118CS8-2.5#TRPBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
Linear Technology LT1118CS8-2.5#TRPBF, 800mA Fixed REG LDO, offers a maximum input voltage of 15V, with a 1.3V @ 800mA maximum drop voltage. The LT1118CS8-2.5#TRPBF is fully intergrated into a 8-SOIC package, opreating at different temperatures from 0°C to 70°C, with 2.5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 1mA
PSRR 80dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057834-LT1118CS8-2.5#TRPBF
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1118CS8-2.5#TRPBF
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
LT1118CS8-2.5#TRPBF Price

LT1118CS8-2.5#TRPBF Datasheet
LT1118CS8-2.5#TRPBF Application

LT1118CS8-2.5#TRPBF Replacement
LT1118CS8-2.5#TRPBF Pdf

LT1118CS8-2.5#TRPBF Pinout
LT1118CS8-2.5#TRPBF Image

LT1118CS8-2.5#TRPBF Picture
LT1118CS8-2.5#TRPBF In Stock

LT1118CS8-2.5#TRPBF Distributor
LT1118CS8-2.5#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
CONN SMB JACK STR 50 OHM PCB
177
IC CONFIG MULTI FUNCTION SC70-6
1000
CAP ALUM POLY 100UF 20% 8V SMD
20
IC OSC SINGLE TIMER 8-SOP
340
FIXED IND 100NH 200MA 1.8 OHM
300
CAP CER 4700PF 2KV X7R RADIAL
500
IC REG BST SEPIC ADJ 2.1A 6WSON
86
IC REG BUCK ADJ 1.2A SYNC 8MSOP
482
CAP ALUM 10UF 20% 50V RADIAL
106

Top Sellers