Search
Filters

LT1121IS8-3.3#TRPBF

Part No :
LT1121IS8-3.3#TRPBF
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
IC REG LDO 3.3V 0.15A 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 11,530 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057860-LT1121IS8-3.3#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
Linear Technology LT1121IS8-3.3#TRPBF, 150mA Fixed REG LDO, offers a maximum input voltage of 30V, with a 0.7V @ 150mA maximum drop voltage. The LT1121IS8-3.3#TRPBF is fully intergrated into a 8-SOIC package, opreating at different temperatures from -40°C to 125°C, with 3.3V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057860-LT1121IS8-3.3#TRPBF
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1121IS8-3.3#TRPBF
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
LT1121IS8-3.3#TRPBF Price

LT1121IS8-3.3#TRPBF Datasheet
LT1121IS8-3.3#TRPBF Application

LT1121IS8-3.3#TRPBF Replacement
LT1121IS8-3.3#TRPBF Pdf

LT1121IS8-3.3#TRPBF Pinout
LT1121IS8-3.3#TRPBF Image

LT1121IS8-3.3#TRPBF Picture
LT1121IS8-3.3#TRPBF In Stock

LT1121IS8-3.3#TRPBF Distributor
LT1121IS8-3.3#TRPBF PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
ADJUSTABLE HIGH PRECISION SHUNT REGULATOR
5006
PNP Darlington 3-phase motor drive
85
30V N-Channel Logic Level Enhancement Mode MOSFET
1500
OPTOISOLATOR 5.3KV TRANS 4-DIP
11
DUAL 200mW SURFACE MOUNT ZENER DIODE
5400
IC DAC 16BIT 5V SERIAL 8-UMAX
87

Top Sellers