Search
Filters

LT1126CS8#PBF

Part No : LT1126CS8#PBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP GP 65MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,971 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 11 V/μs
Gain Bandwidth Product (GBP) 65MHz
Current - Input Bias 8nA
Voltage - Input Offset 25μV
Operating Supply Current 2.6mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057878-LT1126CS8#PBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
The LT1126CS8#PBF General Purpose amplifier, manufactured by Linear Technology, optimized for voltage operation as low as ±4 V and up to 18 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1126CS8#PBF provides the temperature range of -40°C to 85°C , 8nA input bias current,11 V/μs slew rate, 25μV input offset voltage and 2.6mA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 11 V/μs
Gain Bandwidth Product (GBP) 65MHz
Current - Input Bias 8nA
Voltage - Input Offset 25μV
Operating Supply Current 2.6mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057878-LT1126CS8#PBF
Popularity Medium
Fake Threat In the Open Market 71 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1126CS8#PBF
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
LT1126CS8#PBF Price

LT1126CS8#PBF Datasheet
LT1126CS8#PBF Application

LT1126CS8#PBF Replacement
LT1126CS8#PBF Pdf

LT1126CS8#PBF Pinout
LT1126CS8#PBF Image

LT1126CS8#PBF Picture
LT1126CS8#PBF In Stock

LT1126CS8#PBF Distributor
LT1126CS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
High Power Infrared Emitter (850 nm)
460
IC SWITCH QUAD SPST 16SOIC
56
IC BATT CHARGER CONST I/V 28SSOP
182
DIODE SWITCH 80V 25MA SMD5 TR
1440
3.3V, Hot Insertion 8-Bit, 2-Port, NanoSwitch
3
DIODE, ZENER, 12V, 1500MW, 5%, D
28
5120 x 8-BIT x 2 LINE MEMORY
10

Top Sellers