Search
Filters

LT1167ACS8#PBF

Part No :
LT1167ACS8#PBF
Manufacturer :
Catalog :
Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description :
IC OPAMP INSTR 1MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
7+
$6.783
$47.481
17+
$5.740
$97.580
30+
$5.566
$166.980
40+
$5.392
$215.680
50+
$5.218
$260.900
65+
$4.696
$305.240
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 15μV
Operating Supply Current 900μA
Channel Output Current 27mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057927-LT1167ACS8#PBF
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The LT1167ACS8#PBF Instrumentation amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 4.6 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1167ACS8#PBF provides the temperature range of 0°C to 70°C , 50pA input bias current,1.2 V/μs slew rate, 15μV input offset voltage and 900μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 50pA
Voltage - Input Offset 15μV
Operating Supply Current 900μA
Channel Output Current 27mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057927-LT1167ACS8#PBF
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1167ACS8#PBF
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
LT1167ACS8#PBF Price

LT1167ACS8#PBF Datasheet
LT1167ACS8#PBF Application

LT1167ACS8#PBF Replacement
LT1167ACS8#PBF Pdf

LT1167ACS8#PBF Pinout
LT1167ACS8#PBF Image

LT1167ACS8#PBF Picture
LT1167ACS8#PBF In Stock

LT1167ACS8#PBF Distributor
LT1167ACS8#PBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC REG LDO 2.85V 0.2A USP4
382
NPN Silicon General Purpose Transistor
100
CIRCULAR / Conn Circular SKT 14 POS Crimp ST Wall Mount 14 Terminal 1 Port
126
CONN PLG HSG FMALE 19POS INLINE
30
IC REG CTRLR BUCK 28SSOP
Dual E2POT™ Nonvolatile Digital Potentiometer
100
5A, Low Noise, Programmable Output, 85mV Dropout Linear Regulator with Analog Margining
10

Top Sellers