Search
Filters

LT1167IS8#TRPBF

Part No : LT1167IS8#TRPBF
Manufacturer : Linear Technology
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC OPAMP INSTR 1MHZ 8SO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,423 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 80pA
Voltage - Input Offset 20μV
Operating Supply Current 900μA
Channel Output Current 27mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057933-LT1167IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The LT1167IS8#TRPBF Instrumentation amplifier, manufactured by Linear Technology, optimized for voltage operation as low as 4.6 V and up to 36 V. It is available in a 8-SO package, mounted by SMD (SMT). The LT1167IS8#TRPBF provides the temperature range of -40°C to 85°C , 80pA input bias current,1.2 V/μs slew rate, 20μV input offset voltage and 900μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 80pA
Voltage - Input Offset 20μV
Operating Supply Current 900μA
Channel Output Current 27mA
Supply Voltage - Operating 4.6 V to 36 V, ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1057933-LT1167IS8#TRPBF
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LT1167IS8#TRPBF
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
LT1167IS8#TRPBF Price

LT1167IS8#TRPBF Datasheet
LT1167IS8#TRPBF Application

LT1167IS8#TRPBF Replacement
LT1167IS8#TRPBF Pdf

LT1167IS8#TRPBF Pinout
LT1167IS8#TRPBF Image

LT1167IS8#TRPBF Picture
LT1167IS8#TRPBF In Stock

LT1167IS8#TRPBF Distributor
LT1167IS8#TRPBF Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 55V 80A D2PAK
602
SILICON MOS FET POWER AMPLIFIER, 145-174MHz, 6.5W, FM PORTABLE RADIO
1
MOSFET N-CH 30V 11A 8-SOIC
297
FIXED IND 120UH 800MA 602 MOHM / Inductor Power Shielded Drum Core 119uH 30% 100KHz Ferrite 0.8A 0.602Ohm DCR T/R
100
IC OPAMP GP 300KHZ RRO 8SO
105

Top Sellers